Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S560 GP1S560

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177505-GP1S560 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 38μs, 48μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.079" (2mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177505-GP1S560 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 38μs, 48μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.079" (2mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S560 - 1177505-GP1S560 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S560
1177505-GP1S560
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S560 1177505-GP1S560
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177505-GP1S560 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 38μs, 48μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.079" (2mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177505-GP1S560
Packaging: Bulk
Type: Unamplified
Mounting Style: Through Hole
Response Time: 38μs, 48μs
Output Configuration: Phototransistor
Sensing Method: Transmissive
Sensing Distance: 0.079" (2mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: PCB Mount
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177505-GP1S560
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S560
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1210A-002D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motion Sensor ICs - 2441845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Moisture in oil probe - HPM.HYT.271.M.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting 4xAWG26 cable
Input Voltage 2.7 to 5.5 volts
View Details