Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S51V GP1S51V

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 800902-GP1S51V Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 3μs, 4μs Part Status: Obsolete (End Of Life) Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 800902-GP1S51V Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 3μs, 4μs Part Status: Obsolete (End Of Life) Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S51V - 800902-GP1S51V - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S51V
800902-GP1S51V
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S51V 800902-GP1S51V
Manufacturer: Sharp Microelectronics Win Source Part Number: 800902-GP1S51V Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 3μs, 4μs Part Status: Obsolete (End Of Life) Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 800902-GP1S51V
Packaging: Bulk
Type: Unamplified
Mounting Style: Through Hole
Response Time: 3μs, 4μs
Part Status: Obsolete (End Of Life)
Output Configuration: Phototransistor
Sensing Method: Transmissive
Sensing Distance: 0.118" (3mm)
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: PCB Mount
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 800902-GP1S51V
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S51V
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3924-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details