Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S44S1J00F GP1S44S1J00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 718423-GP1S44S1J00F Mounting Style: Snap-In Supply Current: 20mA Output Configuration: NPN - Open Collector Sensing Method: Optical Flag Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Package: Module, Connector Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 718423-GP1S44S1J00F Mounting Style: Snap-In Supply Current: 20mA Output Configuration: NPN - Open Collector Sensing Method: Optical Flag Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Package: Module, Connector Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S44S1J00F - 718423-GP1S44S1J00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S44S1J00F
718423-GP1S44S1J00F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S44S1J00F 718423-GP1S44S1J00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 718423-GP1S44S1J00F Mounting Style: Snap-In Supply Current: 20mA Output Configuration: NPN - Open Collector Sensing Method: Optical Flag Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Package: Module, Connector Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 718423-GP1S44S1J00F
Mounting Style: Snap-In
Supply Current: 20mA
Output Configuration: NPN - Open Collector
Sensing Method: Optical Flag
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Package: Module, Connector
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 718423-GP1S44S1J00F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S44S1J00F
Operating Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347145-A1147ELHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details