Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S39J0000F GP1S39J0000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872843-GP1S39J0000F Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.059" (1.5mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872843-GP1S39J0000F Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.059" (1.5mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S39J0000F - 872843-GP1S39J0000F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S39J0000F
872843-GP1S39J0000F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S39J0000F 872843-GP1S39J0000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 872843-GP1S39J0000F Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.059" (1.5mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 872843-GP1S39J0000F
Operating Temperature Range: -25°C ~ 85°C
Features: Optical Sensor Through-Beam 0.059" (1.5mm) Phototransistor PCB Mount
Package: Bulk
Package: PCB Mount
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 872843-GP1S39J0000F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S39J0000F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 533790 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 90 C (-58 to 194 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT - 937086-TMP302DDRLT - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers