The GP1S396HCPSF is a transmissive photointerrupter with a compact, low-profile surface-mount design measuring 2.26 × 1.4 × 1.6 mm. It features a 1.2 mm slit width, operates with a forward current of 2.0 mA and collector-emitter voltage of 5 V, and provides a typical current transfer ratio of 30% with a response time of 0.1 µs. The device is compatible with soldering reflow and complies with the EU RoHS Directive.
Photointerrupter Transmissive 1.2mm Transistor 4-Pin Product overview: GP1S396HCPSF from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Reflective - Analog Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 546-GP1S396HCPSF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 546-GP1S396HCPSF |
| Product Name | Bipolar Transistor |
| Package Type | Reel |