Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S396HCPSF GP1S396HCPSF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041045-GP1S396HCPSF Packaging: Reel - TR Response Time: 30μs Mounting: SMD (SMT) Sensing Method: Transmissive Family Name: GP1S396HCPSF Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 30mA Alternative Parts (Cross-Reference): TCPT1350X01; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041045-GP1S396HCPSF Packaging: Reel - TR Response Time: 30μs Mounting: SMD (SMT) Sensing Method: Transmissive Family Name: GP1S396HCPSF Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 30mA Alternative Parts (Cross-Reference): TCPT1350X01; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S396HCPSF - 1041045-GP1S396HCPSF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S396HCPSF
1041045-GP1S396HCPSF
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S396HCPSF 1041045-GP1S396HCPSF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041045-GP1S396HCPSF Packaging: Reel - TR Response Time: 30μs Mounting: SMD (SMT) Sensing Method: Transmissive Family Name: GP1S396HCPSF Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 30mA Alternative Parts (Cross-Reference): TCPT1350X01; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041045-GP1S396HCPSF
Packaging: Reel - TR
Response Time: 30μs
Mounting: SMD (SMT)
Sensing Method: Transmissive
Family Name: GP1S396HCPSF
Sensing Distance: 0.047" (1.2mm)
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Continuous forward current- Max: 30mA
Alternative Parts (Cross-Reference): TCPT1350X01;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1041045-GP1S396HCPSF
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S396HCPSF
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

SIX Biosensor transmitter, encased - SIX.050.045.100.N.C.U - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers