Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S396HCP0F GP1S396HCP0F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 714299-GP1S396HCP0F Mounting Style: Through Hole Supply Current: 100μA Sensing Method: Transmissive Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: Slotted Module Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 714299-GP1S396HCP0F Mounting Style: Through Hole Supply Current: 100μA Sensing Method: Transmissive Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: Slotted Module Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S396HCP0F - 714299-GP1S396HCP0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S396HCP0F
714299-GP1S396HCP0F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S396HCP0F 714299-GP1S396HCP0F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 714299-GP1S396HCP0F Mounting Style: Through Hole Supply Current: 100μA Sensing Method: Transmissive Sensing Distance: 0.047" (1.2mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: Slotted Module Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 714299-GP1S396HCP0F
Mounting Style: Through Hole
Supply Current: 100μA
Sensing Method: Transmissive
Sensing Distance: 0.047" (1.2mm)
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: Slotted Module
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 714299-GP1S396HCP0F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S396HCP0F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details