Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S196HCZSF GP1S196HCZSF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177501-GP1S196HCZSF Packaging: Tube Type: Unamplified Mounting Style: SMT, Gull Wing Response Time: 50μs, 50μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.043" (1.1mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SMD Current - DC Forward (If) (Maximum): 30mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177501-GP1S196HCZSF Packaging: Tube Type: Unamplified Mounting Style: SMT, Gull Wing Response Time: 50μs, 50μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.043" (1.1mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SMD Current - DC Forward (If) (Maximum): 30mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S196HCZSF - 1177501-GP1S196HCZSF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S196HCZSF
1177501-GP1S196HCZSF
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S196HCZSF 1177501-GP1S196HCZSF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177501-GP1S196HCZSF Packaging: Tube Type: Unamplified Mounting Style: SMT, Gull Wing Response Time: 50μs, 50μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.043" (1.1mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SMD Current - DC Forward (If) (Maximum): 30mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177501-GP1S196HCZSF
Packaging: Tube
Type: Unamplified
Mounting Style: SMT, Gull Wing
Response Time: 50μs, 50μs
Output Configuration: Phototransistor
Sensing Method: Transmissive
Sensing Distance: 0.043" (1.1mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-SMD
Current - DC Forward (If) (Maximum): 30mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177501-GP1S196HCZSF
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S196HCZSF
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details