Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S097HCZ0F GP1S097HCZ0F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177500-GP1S097HCZ0F Packaging: Tube Type: Unamplified Mounting Style: Through Hole Response Time: 50μs, 50μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.079" (2mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177500-GP1S097HCZ0F Packaging: Tube Type: Unamplified Mounting Style: Through Hole Response Time: 50μs, 50μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.079" (2mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S097HCZ0F - 1177500-GP1S097HCZ0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S097HCZ0F
1177500-GP1S097HCZ0F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S097HCZ0F 1177500-GP1S097HCZ0F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177500-GP1S097HCZ0F Packaging: Tube Type: Unamplified Mounting Style: Through Hole Response Time: 50μs, 50μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.079" (2mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1177500-GP1S097HCZ0F
Packaging: Tube
Type: Unamplified
Mounting Style: Through Hole
Response Time: 50μs, 50μs
Output Configuration: Phototransistor
Sensing Method: Transmissive
Sensing Distance: 0.079" (2mm)
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: PCB Mount
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177500-GP1S097HCZ0F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S097HCZ0F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2074697 - RS Components, Ltd.
Specs
Package / Mounting Module
Standards and Certifications RoHS
View Details
2 suppliers
Motion Sensor ICs - 1942929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Soic
Standards and Certifications RoHS
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-125/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details