Sharp Microelectronics of the Americas Sensors, Transducers - Motion Sensors - Tilt Switches GP1S036HEZ

Description
Win Source Part Number: 1113989-GP1S036HEZ Category: Sensors, Transducers>Motion Sensors - Tilt Switches Package: Tube Standard Package: 50 Current - Output: 20mA Output Type: 2 Phase Mounting Type: Through Hole, Straight Package / Case: PCB Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: GP1S036HEZ0F,425-103 7-5,425-1961-5,425-1 961-5INACTIVE,425-19 61-5-ND Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1113989-GP1S036HEZ Category: Sensors, Transducers>Motion Sensors - Tilt Switches Package: Tube Standard Package: 50 Current - Output: 20mA Output Type: 2 Phase Mounting Type: Through Hole, Straight Package / Case: PCB Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: GP1S036HEZ0F,425-103 7-5,425-1961-5,425-1 961-5INACTIVE,425-19 61-5-ND Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Tilt Switches - GP1S036HEZ - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Tilt Switches
GP1S036HEZ
Sensors, Transducers - Motion Sensors - Tilt Switches GP1S036HEZ
Win Source Part Number: 1113989-GP1S036HEZ Category: Sensors, Transducers>Motion Sensors - Tilt Switches Package: Tube Standard Package: 50 Current - Output: 20mA Output Type: 2 Phase Mounting Type: Through Hole, Straight Package / Case: PCB Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: GP1S036HEZ0F,425-103 7-5,425-1961-5,425-1 961-5INACTIVE,425-19 61-5-ND Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1113989-GP1S036HEZ
Category: Sensors, Transducers>Motion Sensors - Tilt Switches
Package: Tube
Standard Package: 50
Current - Output: 20mA
Output Type: 2 Phase
Mounting Type: Through Hole, Straight
Package / Case: PCB Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: GP1S036HEZ0F,425-1037-5,425-1961-5,425-1961-5INACTIVE,425-1961-5-ND
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Tilt Switches - 425-1037-5-ND - DigiKey
Thief River Falls, MN, United States
Tilt Switches
425-1037-5-ND
Tilt Switches 425-1037-5-ND
SENSOR TILT 2PHASE 20MA TH

SENSOR TILT 2PHASE 20MA TH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Tilt Switches Tilt Sensors
Product Number GP1S036HEZ 425-1037-5-ND
Product Name Sensors, Transducers - Motion Sensors - Tilt Switches Tilt Switches
Trigger Tilt Switch Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
Inclination Sensors -  - SICK
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type MEMS
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Sensor> Magnetic Position Sensor - TLE5009 E1010 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details