Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1L52VJ000F GP1L52VJ000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041042-GP1L52VJ000F Packaging: Bulk Type: Unamplified Response Time: 80μs, 70μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041042-GP1L52VJ000F Packaging: Bulk Type: Unamplified Response Time: 80μs, 70μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1L52VJ000F - 1041042-GP1L52VJ000F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1L52VJ000F
1041042-GP1L52VJ000F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1L52VJ000F 1041042-GP1L52VJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041042-GP1L52VJ000F Packaging: Bulk Type: Unamplified Response Time: 80μs, 70μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041042-GP1L52VJ000F
Packaging: Bulk
Type: Unamplified
Response Time: 80μs, 70μs
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 0.118" (3mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1041042-GP1L52VJ000F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1L52VJ000F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 86-005G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Motion Sensor ICs - 1689535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-23
Sot-23
Standards and Certifications RoHS
View Details
Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details