Sharp Microelectronics of the Americas Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output GP1L52V

Description
Win Source Part Number: 1060960-GP1L52V Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Response Time: 80µs, 70µs Standard Package: 50 Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 40 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Photodarlington Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1034-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1060960-GP1L52V Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Response Time: 80µs, 70µs Standard Package: 50 Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 40 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Photodarlington Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1034-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - 1060960-GP1L52V - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
1060960-GP1L52V
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output 1060960-GP1L52V
Win Source Part Number: 1060960-GP1L52V Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Response Time: 80µs, 70µs Standard Package: 50 Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 40 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Photodarlington Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1034-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1060960-GP1L52V
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Type: Unamplified
Package: Bulk
Response Time: 80µs, 70µs
Standard Package: 50
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 40 mA
Current - DC Forward (If) (Max): 50 mA
Output Configuration: Photodarlington
Sensing Method: Through-Beam
Sensing Distance: 0.118" (3mm)
Mounting Type: Through Hole
Package / Case: PCB Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-1034-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1060960-GP1L52V
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Package / Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 9130753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SOIC
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers