Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166676-GP1FH500RZ
Data Rate: 8 Mbps
Number of Pins: 3
Categories: Custom Parts
Operating Supply Current: 40 mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1166676-GP1FH500RZ |
| Product Name | Custom Parts - Custom Parts (E - I) - GP1FH500RZ |