Win Source Part Number: 1060957-GP1A91LRJ00F
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Series: OPIC™
Package: Bulk
Response Time: 600ns, 200ns
Standard Package: 50
Current - Supply: 700 µA
Output Configuration: NPN - Open Collector
Sensing Method: Through-Beam
Sensing Distance: 0.047" (1.2mm)
Voltage - Supply: 1.4V ~ 7V
Mounting Type: Through Hole
Package / Case: PCB Mount
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-1956-5
Product Status: Obsolete
SENSOR OPTICAL 1.2MM PCB MOUNT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1060957-GP1A91LRJ00F | GP1A91LRJ00F |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Operation Distance | 0.0470 inch (1.19 mm) |