Sharp Microelectronics of the Americas Photointerrupters - Slot Type - Logic Output GP1A91LRJ00F

Description
SENSOR OPTICAL 1.2MM PCB MOUNT
Datasheet
Description
SENSOR OPTICAL 1.2MM PCB MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - GP1A91LRJ00F - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
GP1A91LRJ00F
Photointerrupters - Slot Type - Logic Output GP1A91LRJ00F
SENSOR OPTICAL 1.2MM PCB MOUNT

SENSOR OPTICAL 1.2MM PCB MOUNT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number GP1A91LRJ00F
Product Name Photointerrupters - Slot Type - Logic Output
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Positioning Measurement Systems - T Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details