Sharp Microelectronics of the Americas Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output GP1A75EJ000F

Description
SENSOR OPTICAL 5MM MODULE W/CONN
Description
SENSOR OPTICAL 5MM MODULE W/CONN

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - GP1A75EJ000F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
GP1A75EJ000F
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output GP1A75EJ000F
SENSOR OPTICAL 5MM MODULE W/CONN

SENSOR OPTICAL 5MM MODULE W/CONN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Proximity Sensors
Product Number GP1A75EJ000F
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers