Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A73AXJ00F GP1A73AXJ00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919645-GP1A73AXJ00F Features: Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type Package: Module, Connector, Slot Type Package: Bulk Mounting: Snap-In Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919645-GP1A73AXJ00F Features: Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type Package: Module, Connector, Slot Type Package: Bulk Mounting: Snap-In Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A73AXJ00F - 919645-GP1A73AXJ00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A73AXJ00F
919645-GP1A73AXJ00F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A73AXJ00F 919645-GP1A73AXJ00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 919645-GP1A73AXJ00F Features: Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type Package: Module, Connector, Slot Type Package: Bulk Mounting: Snap-In Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 919645-GP1A73AXJ00F
Features: Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type
Package: Module, Connector, Slot Type
Package: Bulk
Mounting: Snap-In
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 919645-GP1A73AXJ00F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A73AXJ00F
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers