Sharp Microelectronics of the Americas Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output GP1A71R

Description
Win Source Part Number: 994255-GP1A71R Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output Series: OPIC™ Package: Bulk Standard Package: 50 Current - Supply: 5 mA Output Configuration: NPN - Open Collector Sensing Method: Through-Beam Sensing Distance: 0.079" (2mm) Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1066-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 994255-GP1A71R Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output Series: OPIC™ Package: Bulk Standard Package: 50 Current - Supply: 5 mA Output Configuration: NPN - Open Collector Sensing Method: Through-Beam Sensing Distance: 0.079" (2mm) Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1066-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - 994255-GP1A71R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
994255-GP1A71R
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output 994255-GP1A71R
Win Source Part Number: 994255-GP1A71R Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output Series: OPIC™ Package: Bulk Standard Package: 50 Current - Supply: 5 mA Output Configuration: NPN - Open Collector Sensing Method: Through-Beam Sensing Distance: 0.079" (2mm) Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1066-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 994255-GP1A71R
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Series: OPIC™
Package: Bulk
Standard Package: 50
Current - Supply: 5 mA
Output Configuration: NPN - Open Collector
Sensing Method: Through-Beam
Sensing Distance: 0.079" (2mm)
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: PCB Mount
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-1066-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - GP1A71R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
GP1A71R
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output GP1A71R
SENSOR OPTICAL 2MM PCB MOUNT

SENSOR OPTICAL 2MM PCB MOUNT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Proximity Sensors
Product Number 994255-GP1A71R GP1A71R
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Operation Distance 0.0790 inch (2.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective Photoelectric Sensor - PRR5P2MPS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Through-beam sensor transmitter - O6S302 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Receiver - SOEG-E-M18-NA-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details