Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A58HR GP1A58HR

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 718422-GP1A58HR Mounting Style: Through Hole Response Time: 1μs, 0.05μs Supply Current: 1.7mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 718422-GP1A58HR Mounting Style: Through Hole Response Time: 1μs, 0.05μs Supply Current: 1.7mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A58HR - 718422-GP1A58HR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A58HR
718422-GP1A58HR
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A58HR 718422-GP1A58HR
Manufacturer: Sharp Microelectronics Win Source Part Number: 718422-GP1A58HR Mounting Style: Through Hole Response Time: 1μs, 0.05μs Supply Current: 1.7mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 718422-GP1A58HR
Mounting Style: Through Hole
Response Time: 1μs, 0.05μs
Supply Current: 1.7mA
Output Configuration: Pull-Up Resistor, Buffer
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: PCB Mount
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 17V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 718422-GP1A58HR
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A58HR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302ELHLT-T - 805647-A1302ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details