Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A57HR GP1A57HR

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 801681-GP1A57HR Mounting Style: Through Hole Response Time: 1μs, 0.05μs Current - Supply: 1.7mA Part Status: Obsolete (End Of Life) Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.394" (10mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 801681-GP1A57HR Mounting Style: Through Hole Response Time: 1μs, 0.05μs Current - Supply: 1.7mA Part Status: Obsolete (End Of Life) Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.394" (10mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A57HR - 801681-GP1A57HR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A57HR
801681-GP1A57HR
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A57HR 801681-GP1A57HR
Manufacturer: Sharp Microelectronics Win Source Part Number: 801681-GP1A57HR Mounting Style: Through Hole Response Time: 1μs, 0.05μs Current - Supply: 1.7mA Part Status: Obsolete (End Of Life) Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.394" (10mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 801681-GP1A57HR
Mounting Style: Through Hole
Response Time: 1μs, 0.05μs
Current - Supply: 1.7mA
Part Status: Obsolete (End Of Life)
Output Configuration: Pull-Up Resistor, Buffer
Sensing Method: Transmissive
Sensing Distance: 0.394" (10mm)
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: PCB Mount
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 17V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 801681-GP1A57HR
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A57HR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 4425-005D - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 20 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Motion Sensor ICs - 2100660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Analog and Digital Output - 2952-TSIC501FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details