Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A52LRJ00F GP1A52LRJ00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177484-GP1A52LRJ00F Mounting Style: Through Hole Response Time: 1μs, 0.05μs Supply Current: 1.7mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177484-GP1A52LRJ00F Mounting Style: Through Hole Response Time: 1μs, 0.05μs Supply Current: 1.7mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A52LRJ00F - 1177484-GP1A52LRJ00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A52LRJ00F
1177484-GP1A52LRJ00F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A52LRJ00F 1177484-GP1A52LRJ00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177484-GP1A52LRJ00F Mounting Style: Through Hole Response Time: 1μs, 0.05μs Supply Current: 1.7mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177484-GP1A52LRJ00F
Mounting Style: Through Hole
Response Time: 1μs, 0.05μs
Supply Current: 1.7mA
Output Configuration: Pull-Up Resistor, Buffer
Sensing Method: Transmissive
Sensing Distance: 0.118" (3mm)
Categories: Sensors, Transducers
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: PCB Mount
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 17V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177484-GP1A52LRJ00F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A52LRJ00F
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details