Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A30R GP1A30R

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041039-GP1A30R Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.138" (3.5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: PCB Mount Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041039-GP1A30R Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.138" (3.5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: PCB Mount Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A30R - 1041039-GP1A30R - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A30R
1041039-GP1A30R
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A30R 1041039-GP1A30R
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041039-GP1A30R Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.138" (3.5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: PCB Mount Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041039-GP1A30R
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 0.138" (3.5mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: PCB Mount
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1041039-GP1A30R
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A30R
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 1346654 - RS Components, Ltd.
Specs
Applications LPG Alarms, Lpg, Detectors For Lng
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers