Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A173LCS2F GP1A173LCS2F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 801219-GP1A173LCS2F Mounting Style: Snap-In Response Time: 166μS Part Status: Obsolete (End Of Life) Output Configuration: OPIC Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Temperature Range - Operating: -30°C ~ 95°C Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 801219-GP1A173LCS2F Mounting Style: Snap-In Response Time: 166μS Part Status: Obsolete (End Of Life) Output Configuration: OPIC Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Temperature Range - Operating: -30°C ~ 95°C Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A173LCS2F - 801219-GP1A173LCS2F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A173LCS2F
801219-GP1A173LCS2F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A173LCS2F 801219-GP1A173LCS2F
Manufacturer: Sharp Microelectronics Win Source Part Number: 801219-GP1A173LCS2F Mounting Style: Snap-In Response Time: 166μS Part Status: Obsolete (End Of Life) Output Configuration: OPIC Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Temperature Range - Operating: -30°C ~ 95°C Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 801219-GP1A173LCS2F
Mounting Style: Snap-In
Response Time: 166μS
Part Status: Obsolete (End Of Life)
Output Configuration: OPIC
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Temperature Range - Operating: -30°C ~ 95°C
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 801219-GP1A173LCS2F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A173LCS2F
Operating Temperature -30 to 95 C (-22 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Linear, Compass (ICs) - A1374EKB-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Optical Rug. Temperature Sensor FC 1515 - 1-FS63RTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details