Sharp Microelectronics of the Americas OEM Parts - OEM Parts (F - I) - GP1A17 GP1A17

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998014-GP1A17 Response Time: 50 ns Reverse Breakdown Voltage: 6 V Number of Elements: 1 Power Dissipation: 250 mW Forward Current: 50 mA Number of Pins: 5 Output Configuration: NPN - Open Collector Sensing Distance: 10.0076 mm Rise Time: 500 ns Fall Time: 500 ns Categories: OEM Parts(F-I) Operating Supply Current: 2.5 mA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Screw, Through Hole RoHS: Non-Compliant Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998014-GP1A17 Response Time: 50 ns Reverse Breakdown Voltage: 6 V Number of Elements: 1 Power Dissipation: 250 mW Forward Current: 50 mA Number of Pins: 5 Output Configuration: NPN - Open Collector Sensing Distance: 10.0076 mm Rise Time: 500 ns Fall Time: 500 ns Categories: OEM Parts(F-I) Operating Supply Current: 2.5 mA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Screw, Through Hole RoHS: Non-Compliant Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GP1A17 - 998014-GP1A17 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GP1A17
998014-GP1A17
OEM Parts - OEM Parts (F - I) - GP1A17 998014-GP1A17
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998014-GP1A17 Response Time: 50 ns Reverse Breakdown Voltage: 6 V Number of Elements: 1 Power Dissipation: 250 mW Forward Current: 50 mA Number of Pins: 5 Output Configuration: NPN - Open Collector Sensing Distance: 10.0076 mm Rise Time: 500 ns Fall Time: 500 ns Categories: OEM Parts(F-I) Operating Supply Current: 2.5 mA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Screw, Through Hole RoHS: Non-Compliant Min Operating Temperature: -25 °C

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998014-GP1A17
Response Time: 50 ns
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Power Dissipation: 250 mW
Forward Current: 50 mA
Number of Pins: 5
Output Configuration: NPN - Open Collector
Sensing Distance: 10.0076 mm
Rise Time: 500 ns
Fall Time: 500 ns
Categories: OEM Parts(F-I)
Operating Supply Current: 2.5 mA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Screw, Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 998014-GP1A17
Product Name OEM Parts - OEM Parts (F - I) - GP1A17
Unlock Full Specs
to access all available technical data