Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A073LCS GP1A073LCS

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177478-GP1A073LCS Mounting Style: Snap-In Supply Current: 16.5mA Output Configuration: NPN - Open Collector Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177478-GP1A073LCS Mounting Style: Snap-In Supply Current: 16.5mA Output Configuration: NPN - Open Collector Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A073LCS - 1177478-GP1A073LCS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A073LCS
1177478-GP1A073LCS
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A073LCS 1177478-GP1A073LCS
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177478-GP1A073LCS Mounting Style: Snap-In Supply Current: 16.5mA Output Configuration: NPN - Open Collector Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177478-GP1A073LCS
Mounting Style: Snap-In
Supply Current: 16.5mA
Output Configuration: NPN - Open Collector
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Module, Connector
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177478-GP1A073LCS
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A073LCS
Operating Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1212LLHLT-T - 076662-A1212LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details