Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A05AJ000F GP1A05AJ000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177477-GP1A05AJ000F Mounting Style: Chassis Mount Response Time: 1μs, 0.05μs Supply Current: 30mA Output Configuration: NPN - Open Collector Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177477-GP1A05AJ000F Mounting Style: Chassis Mount Response Time: 1μs, 0.05μs Supply Current: 30mA Output Configuration: NPN - Open Collector Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A05AJ000F - 1177477-GP1A05AJ000F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A05AJ000F
1177477-GP1A05AJ000F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A05AJ000F 1177477-GP1A05AJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177477-GP1A05AJ000F Mounting Style: Chassis Mount Response Time: 1μs, 0.05μs Supply Current: 30mA Output Configuration: NPN - Open Collector Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177477-GP1A05AJ000F
Mounting Style: Chassis Mount
Response Time: 1μs, 0.05μs
Supply Current: 30mA
Output Configuration: NPN - Open Collector
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Module, Connector
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177477-GP1A05AJ000F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A05AJ000F
Operating Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details