Win Source Part Number: 1164614-GP1A058SCK0F
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Package: Bulk
Response Time: 2µs
Standard Package: 1
Current - Supply: 5.5 mA
Sensing Method: Through-Beam
Sensing Distance: 0.067" (1.7mm)
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Chassis Mount
Package / Case: Module, Connector, Slot Type
Temperature Range - Operating: -10°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Product Status: Obsolete
SENSOR OPTICAL 1.7MM MODULE SLOT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1164614-GP1A058SCK0F | GP1A058SCK0F |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Operation Distance | 0.0670 inch (1.7 mm) |