Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A057RBKLF GP1A057RBKLF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177475-GP1A057RBKLF Mounting Style: Through Hole Response Time: 1μs Supply Current: 7mA Output Configuration: NPN - Open Collector Sensing Method: Transmissive Family Name: GP1A057RBKLF Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Slotted Module Introduction Date: September 15, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177475-GP1A057RBKLF Mounting Style: Through Hole Response Time: 1μs Supply Current: 7mA Output Configuration: NPN - Open Collector Sensing Method: Transmissive Family Name: GP1A057RBKLF Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Slotted Module Introduction Date: September 15, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A057RBKLF - 1177475-GP1A057RBKLF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A057RBKLF
1177475-GP1A057RBKLF
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A057RBKLF 1177475-GP1A057RBKLF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177475-GP1A057RBKLF Mounting Style: Through Hole Response Time: 1μs Supply Current: 7mA Output Configuration: NPN - Open Collector Sensing Method: Transmissive Family Name: GP1A057RBKLF Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Slotted Module Introduction Date: September 15, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177475-GP1A057RBKLF
Mounting Style: Through Hole
Response Time: 1μs
Supply Current: 7mA
Output Configuration: NPN - Open Collector
Sensing Method: Transmissive
Family Name: GP1A057RBKLF
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Slotted Module
Introduction Date: September 15, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1177475-GP1A057RBKLF
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A057RBKLF
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8231BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990531 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details