Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A038RCK0F GP1A038RCK0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041038-GP1A038RCK0F Response Time: 1μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.067" (1.7mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: PCB Mount Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041038-GP1A038RCK0F Response Time: 1μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.067" (1.7mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: PCB Mount Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A038RCK0F - 1041038-GP1A038RCK0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A038RCK0F
1041038-GP1A038RCK0F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A038RCK0F 1041038-GP1A038RCK0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041038-GP1A038RCK0F Response Time: 1μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.067" (1.7mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: PCB Mount Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041038-GP1A038RCK0F
Response Time: 1μs
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 0.067" (1.7mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Dimension: PCB Mount
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1041038-GP1A038RCK0F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A038RCK0F
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC TO92 - TSIC 306 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details