Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177223-GL610T
Packaging: Tape and Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 120°
Wavelength: 950nm
Categories: Optoelectronics
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 2-SMD, No Lead
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.3V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177223-GL610T |
| Product Name | Infrared, UV, Visible Emitters - GL610T |