Sharp Microelectronics of the Americas Infrared, UV, Visible Emitters - GL560 GL560

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177221-GL560 Type: Infrared (IR) Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: T 1 3/4 Orientation: Top View Viewing Angle: 42° Voltage - Forward (Vf) (Typ): 1.25V Part Status: Obsolete(EOL) Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 5mW/sr @ 50mA Categories: Optoelectronics Manufacturer Homepage: sharp-world.com/ Current - DC Forward (If) (Maximum): 100mA Alternative Parts (Cross-Reference): TSHA6503-AS21; SFH4503; 387; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177221-GL560 Type: Infrared (IR) Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: T 1 3/4 Orientation: Top View Viewing Angle: 42° Voltage - Forward (Vf) (Typ): 1.25V Part Status: Obsolete(EOL) Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 5mW/sr @ 50mA Categories: Optoelectronics Manufacturer Homepage: sharp-world.com/ Current - DC Forward (If) (Maximum): 100mA Alternative Parts (Cross-Reference): TSHA6503-AS21; SFH4503; 387; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - GL560 - 1177221-GL560 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - GL560
1177221-GL560
Infrared, UV, Visible Emitters - GL560 1177221-GL560
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177221-GL560 Type: Infrared (IR) Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: T 1 3/4 Orientation: Top View Viewing Angle: 42° Voltage - Forward (Vf) (Typ): 1.25V Part Status: Obsolete(EOL) Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 5mW/sr @ 50mA Categories: Optoelectronics Manufacturer Homepage: sharp-world.com/ Current - DC Forward (If) (Maximum): 100mA Alternative Parts (Cross-Reference): TSHA6503-AS21; SFH4503; 387; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177221-GL560
Type: Infrared (IR)
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: T 1 3/4
Orientation: Top View
Viewing Angle: 42°
Voltage - Forward (Vf) (Typ): 1.25V
Part Status: Obsolete(EOL)
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 5mW/sr @ 50mA
Categories: Optoelectronics
Manufacturer Homepage: sharp-world.com/
Current - DC Forward (If) (Maximum): 100mA
Alternative Parts (Cross-Reference): TSHA6503-AS21; SFH4503; 387;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1177221-GL560
Product Name Infrared, UV, Visible Emitters - GL560
Unlock Full Specs
to access all available technical data