Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1177218-GL480E00000F
Packaging: Tube
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Side View
Viewing Angle: 26°
Wavelength: 950nm
Categories: Optoelectronics
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Radial
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177218-GL480E00000F |
| Product Name | Infrared, UV, Visible Emitters - GL480E00000F |