Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177208-GL4100
Type: Infrared (IR)
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: Radial
Orientation: Side View
Viewing Angle: 180°
Voltage - Forward (Vf) (Typ): 1.2V
Part Status: Obsolete(EOL)
Family Name: GL4100
Wavelength: 950nm
Categories: Optoelectronics
Manufacturer Homepage: sharp-world.com/
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): GL4100E0000F;
Introduction Date: February 24, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177208-GL4100 |
| Product Name | Infrared, UV, Visible Emitters - GL4100 |