Sharp Microelectronics of the Americas Infrared, UV, Visible Emitters - GL390V GL390V

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872789-GL390V Operating Temperature Range: -25°C ~ 85°C (TA) Features: Infrared (IR) Emitter 950nm 1.3V 60mA 9mW/sr @ 50mA 36° Radial Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872789-GL390V Operating Temperature Range: -25°C ~ 85°C (TA) Features: Infrared (IR) Emitter 950nm 1.3V 60mA 9mW/sr @ 50mA 36° Radial Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - GL390V - 872789-GL390V - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - GL390V
872789-GL390V
Infrared, UV, Visible Emitters - GL390V 872789-GL390V
Manufacturer: Sharp Microelectronics Win Source Part Number: 872789-GL390V Operating Temperature Range: -25°C ~ 85°C (TA) Features: Infrared (IR) Emitter 950nm 1.3V 60mA 9mW/sr @ 50mA 36° Radial Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8541.40.2000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 872789-GL390V
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 950nm 1.3V 60mA 9mW/sr @ 50mA 36° Radial
Package: Radial
Mounting: Through Hole
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 872789-GL390V
Product Name Infrared, UV, Visible Emitters - GL390V
Unlock Full Specs
to access all available technical data