Sharp Microelectronics of the Americas Infrared, UV, Visible Emitters - GL381 GL381

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872788-GL381 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Infrared (IR) Emitter 950nm 1.3V 60mA 8.5mW/sr @ 50mA 26° T-1 Package: T-1 Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872788-GL381 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Infrared (IR) Emitter 950nm 1.3V 60mA 8.5mW/sr @ 50mA 26° T-1 Package: T-1 Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - GL381 - 872788-GL381 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - GL381
872788-GL381
Infrared, UV, Visible Emitters - GL381 872788-GL381
Manufacturer: Sharp Microelectronics Win Source Part Number: 872788-GL381 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Infrared (IR) Emitter 950nm 1.3V 60mA 8.5mW/sr @ 50mA 26° T-1 Package: T-1 Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 872788-GL381
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 950nm 1.3V 60mA 8.5mW/sr @ 50mA 26° T-1
Package: T-1
Mounting: Through Hole
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 872788-GL381
Product Name Infrared, UV, Visible Emitters - GL381
Unlock Full Specs
to access all available technical data