Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177206-GL380
Type: Infrared (IR)
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: T-1
Orientation: Top View
Viewing Angle: 26°
Voltage - Forward (Vf) (Typ): 1.3V
Part Status: Obsolete(EOL)
Family Name: GL380
Wavelength: 950nm
Radiant Intensity (Ie) Min @ If: 4.5mW/sr @ 50mA
Categories: Optoelectronics
Manufacturer Homepage: sharp-world.com/
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): 39-3507-BU; 39-3508; SIR-341ST3FF;
Introduction Date: February 24, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177206-GL380 |
| Product Name | Infrared, UV, Visible Emitters - GL380 |