Sharp Microelectronics of the Americas Infrared, UV, Visible Emitters - GL100MN3MP1 GL100MN3MP1

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177176-GL100MN3MP1 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 18° Wavelength: 940nm Categories: Optoelectronics Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 2-SMD, No Lead Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V Radiant Intensity (Ie) Min at If: 3mW/sr at 20mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177176-GL100MN3MP1 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 18° Wavelength: 940nm Categories: Optoelectronics Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 2-SMD, No Lead Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V Radiant Intensity (Ie) Min at If: 3mW/sr at 20mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - GL100MN3MP1 - 1177176-GL100MN3MP1 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - GL100MN3MP1
1177176-GL100MN3MP1
Infrared, UV, Visible Emitters - GL100MN3MP1 1177176-GL100MN3MP1
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177176-GL100MN3MP1 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 18° Wavelength: 940nm Categories: Optoelectronics Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 2-SMD, No Lead Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V Radiant Intensity (Ie) Min at If: 3mW/sr at 20mA

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177176-GL100MN3MP1
Packaging: Tape and Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 18°
Wavelength: 940nm
Categories: Optoelectronics
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 2-SMD, No Lead
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.25V
Radiant Intensity (Ie) Min at If: 3mW/sr at 20mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1177176-GL100MN3MP1
Product Name Infrared, UV, Visible Emitters - GL100MN3MP1
Unlock Full Specs
to access all available technical data