Sharp Microelectronics of the Americas Infrared, UV, Visible Emitters - GL100MN1MP1 GL100MN1MP1

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177174-GL100MN1MP1 Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 20° Family Name: GL100MN1MP Wavelength: 940nm Categories: Optoelectronics Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 2-SMD, No Lead Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): IR11-21C; IR11-21C/TR8; SCM-013RTT86; Introduction Date: January 15, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177174-GL100MN1MP1 Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 20° Family Name: GL100MN1MP Wavelength: 940nm Categories: Optoelectronics Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 2-SMD, No Lead Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): IR11-21C; IR11-21C/TR8; SCM-013RTT86; Introduction Date: January 15, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - GL100MN1MP1 - 1177174-GL100MN1MP1 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - GL100MN1MP1
1177174-GL100MN1MP1
Infrared, UV, Visible Emitters - GL100MN1MP1 1177174-GL100MN1MP1
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177174-GL100MN1MP1 Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 20° Family Name: GL100MN1MP Wavelength: 940nm Categories: Optoelectronics Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 2-SMD, No Lead Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): IR11-21C; IR11-21C/TR8; SCM-013RTT86; Introduction Date: January 15, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.2V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1177174-GL100MN1MP1
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 20°
Family Name: GL100MN1MP
Wavelength: 940nm
Categories: Optoelectronics
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 2-SMD, No Lead
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): IR11-21C; IR11-21C/TR8; SCM-013RTT86;
Introduction Date: January 15, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1177174-GL100MN1MP1
Product Name Infrared, UV, Visible Emitters - GL100MN1MP1
Unlock Full Specs
to access all available technical data