Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1177173-GL100MN0MP1
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 20°
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 2-SMD, No Lead
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): GL100MN0MP;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177173-GL100MN0MP1 |
| Product Name | Infrared, UV, Visible Emitters - GL100MN0MP1 |