Sharp Microelectronics of the Americas Laser Diodes, Modules GH06510B2A

Description
Laser Diode 654nm 10mW 2.2V 40mA Radial, Can, 3 Lead (5.6mm, TO-18)
Request a Quote Datasheet
Description
Laser Diode 654nm 10mW 2.2V 40mA Radial, Can, 3 Lead (5.6mm, TO-18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 425-1806-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
425-1806-ND
Laser Diodes, Modules 425-1806-ND
Laser Diode 654nm 10mW 2.2V 40mA Radial, Can, 3 Lead (5.6mm, TO-18)

Laser Diode 654nm 10mW 2.2V 40mA Radial, Can, 3 Lead (5.6mm, TO-18)

Buy Now Datasheet
Laser Diodes, Modules - GH06510B2A - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
GH06510B2A
Laser Diodes, Modules GH06510B2A
LASER DIODE 654NM 10MW TO18

LASER DIODE 654NM 10MW TO18

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number 425-1806-ND GH06510B2A
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 654 nm (6540 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Laser diode heads - M10306 series - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-1G-670-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details