Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1AUV100WP GA1AUV100WP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872570-GA1AUV100WP Operating Temperature Range: -35°C ~ 85°C Features: Optical Sensor Ambient, Gesture - I²C 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: GA1AUV100 Categories: Sensors Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 18 Weeks
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872570-GA1AUV100WP Operating Temperature Range: -35°C ~ 85°C Features: Optical Sensor Ambient, Gesture - I²C 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: GA1AUV100 Categories: Sensors Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 18 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1AUV100WP - 872570-GA1AUV100WP - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1AUV100WP
872570-GA1AUV100WP
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1AUV100WP 872570-GA1AUV100WP
Manufacturer: Sharp Microelectronics Win Source Part Number: 872570-GA1AUV100WP Operating Temperature Range: -35°C ~ 85°C Features: Optical Sensor Ambient, Gesture - I²C 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: GA1AUV100 Categories: Sensors Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 18 Weeks

Manufacturer: Sharp Microelectronics
Win Source Part Number: 872570-GA1AUV100WP
Operating Temperature Range: -35°C ~ 85°C
Features: Optical Sensor Ambient, Gesture - I²C 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: GA1AUV100
Categories: Sensors
Case / Package: 4-SMD
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 18 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 872570-GA1AUV100WP
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1AUV100WP
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details