Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A2S100SS GA1A2S100SS

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1176752-GA1A2S100SS Packaging: Bulk Type: Ambient Mounting Style: Through Hole Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1176752-GA1A2S100SS Packaging: Bulk Type: Ambient Mounting Style: Through Hole Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A2S100SS - 1176752-GA1A2S100SS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A2S100SS
1176752-GA1A2S100SS
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A2S100SS 1176752-GA1A2S100SS
Manufacturer: Sharp Microelectronics Win Source Part Number: 1176752-GA1A2S100SS Packaging: Bulk Type: Ambient Mounting Style: Through Hole Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1176752-GA1A2S100SS
Packaging: Bulk
Type: Ambient
Mounting Style: Through Hole
Output Type: Current
Wavelength: 555nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Radial - 3 Leads
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1176752-GA1A2S100SS
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A2S100SS
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details