Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A2S100LY GA1A2S100LY

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1176751-GA1A2S100LY Packaging: Tube Type: Ambient Mounting Style: Through Hole Output Type: Current Family Name: GA1A2S100LY Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Radial - 3 Leads Introduction Date: May 08, 1998 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1176751-GA1A2S100LY Packaging: Tube Type: Ambient Mounting Style: Through Hole Output Type: Current Family Name: GA1A2S100LY Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Radial - 3 Leads Introduction Date: May 08, 1998 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A2S100LY - 1176751-GA1A2S100LY - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A2S100LY
1176751-GA1A2S100LY
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A2S100LY 1176751-GA1A2S100LY
Manufacturer: Sharp Microelectronics Win Source Part Number: 1176751-GA1A2S100LY Packaging: Tube Type: Ambient Mounting Style: Through Hole Output Type: Current Family Name: GA1A2S100LY Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Radial - 3 Leads Introduction Date: May 08, 1998 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1176751-GA1A2S100LY
Packaging: Tube
Type: Ambient
Mounting Style: Through Hole
Output Type: Current
Family Name: GA1A2S100LY
Wavelength: 555nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Radial - 3 Leads
Introduction Date: May 08, 1998
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1176751-GA1A2S100LY
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A2S100LY
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381277-A1157LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers