Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S204WP GA1A1S204WP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1176750-GA1A1S204WP Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.2V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1176750-GA1A1S204WP Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S204WP - 1176750-GA1A1S204WP - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S204WP
1176750-GA1A1S204WP
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S204WP 1176750-GA1A1S204WP
Manufacturer: Sharp Microelectronics Win Source Part Number: 1176750-GA1A1S204WP Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.2V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1176750-GA1A1S204WP
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: Current
Wavelength: 555nm
Proximity Detection: No
Categories: Sensors, Transducers
Supplier Device Package: SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1176750-GA1A1S204WP
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S204WP
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers