Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S100WP GA1A1S100WP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 723622-GA1A1S100WP Packaging: Bulk Type: Ambient Mounting Style: SMD Output Type: Voltage Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 723622-GA1A1S100WP Packaging: Bulk Type: Ambient Mounting Style: SMD Output Type: Voltage Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S100WP - 723622-GA1A1S100WP - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S100WP
723622-GA1A1S100WP
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S100WP 723622-GA1A1S100WP
Manufacturer: Sharp Microelectronics Win Source Part Number: 723622-GA1A1S100WP Packaging: Bulk Type: Ambient Mounting Style: SMD Output Type: Voltage Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 723622-GA1A1S100WP
Packaging: Bulk
Type: Ambient
Mounting Style: SMD
Output Type: Voltage
Wavelength: 555nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-SMD, No Lead
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 723622-GA1A1S100WP
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S100WP
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Two-Channel Silicon-Based Thermopile - Digital ST120 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details