Sharp Microelectronics of the Americas Memory - Flash - F800BJHEPTTL90 F800BJHEPTTL90

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 923044-F800BJHEPTTL9 0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - Boot Block Memory IC 8Mb (1M x 8, 512K x 16) Parallel 90 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.488", 12.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: 425-1822, LH28F800BJHE-PTTL90, LHF80J03
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 923044-F800BJHEPTTL9 0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - Boot Block Memory IC 8Mb (1M x 8, 512K x 16) Parallel 90 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.488", 12.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: 425-1822, LH28F800BJHE-PTTL90, LHF80J03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - F800BJHEPTTL90 - 923044-F800BJHEPTTL90 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - F800BJHEPTTL90
923044-F800BJHEPTTL90
Memory - Flash - F800BJHEPTTL90 923044-F800BJHEPTTL90
Manufacturer: Sharp Microelectronics Win Source Part Number: 923044-F800BJHEPTTL9 0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - Boot Block Memory IC 8Mb (1M x 8, 512K x 16) Parallel 90 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.488", 12.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: 425-1822, LH28F800BJHE-PTTL90, LHF80J03

Manufacturer: Sharp Microelectronics
Win Source Part Number: 923044-F800BJHEPTTL90
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - Boot Block Memory IC 8Mb (1M x 8, 512K x 16) Parallel 90 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.488", 12.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: 425-1822, LH28F800BJHE-PTTL90, LHF80J03

Buy Now
Memory IC and Storage Component - 774-F800BJHEPTTL90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-F800BJHEPTTL90
Memory IC and Storage Component 774-F800BJHEPTTL90
IC FLASH 8MBIT PARALLEL 48TSOP Product overview: F800BJHEPTTL90 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-F800BJHEPTTL90 can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TSOP Product overview: F800BJHEPTTL90 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-F800BJHEPTTL90 can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - F800BJHEPTTL90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - Boot Block Memory IC 8Mbit Parallel 90 ns 48-TSOP

FLASH - Boot Block Memory IC 8Mbit Parallel 90 ns 48-TSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 923044-F800BJHEPTTL90 774-F800BJHEPTTL90 F800BJHEPTTL90 F800BJHEPTTL90
Product Name Memory - Flash - F800BJHEPTTL90 Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL032P0XMFV010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4720BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details