IC FLASH 64MBIT PARALLEL 48TSOP Product overview: F640BFHEPTTL70A from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-F640BFHEPTTL70A can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 923043-F640BFHEPTTL7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: 425-1877, LH28F640BFHE-PTTL70A
FLASH Memory IC 64Mbit Parallel 70 ns 48-TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-F640BFHEPTTL70A | 923043-F640BFHEPTTL70A | F640BFHEPTTL70A | F640BFHEPTTL70A |
| Product Name | Memory IC and Storage Component | Memory - Flash - F640BFHEPTTL70A | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash |