Sharp Microelectronics of the Americas Memory - Flash - F640BFHEPBTLDY F640BFHEPBTLDY

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 778600-F640BFHEPBTLD Y Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH - Boot Block Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 778600-F640BFHEPBTLD Y Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH - Boot Block Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - F640BFHEPBTLDY - 778600-F640BFHEPBTLDY - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - F640BFHEPBTLDY
778600-F640BFHEPBTLDY
Memory - Flash - F640BFHEPBTLDY 778600-F640BFHEPBTLDY
Manufacturer: Sharp Microelectronics Win Source Part Number: 778600-F640BFHEPBTLD Y Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH - Boot Block Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 778600-F640BFHEPBTLDY
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: FLASH - Boot Block
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-F640BFHEPBTLDY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-F640BFHEPBTLDY
Memory IC and Storage Component 774-F640BFHEPBTLDY
IC FLASH 64MBIT PARALLEL 48TSOP Product overview: F640BFHEPBTLDY from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-F640BFHEPBTLDY can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TSOP Product overview: F640BFHEPBTLDY from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-F640BFHEPBTLDY can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - F640BFHEPBTLDY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - Boot Block Memory IC 64Mbit Parallel 70 ns 48-TSOP

FLASH - Boot Block Memory IC 64Mbit Parallel 70 ns 48-TSOP

Buy Now
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - F640BFHEPBTLDY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
F640BFHEPBTLDY
Integrated Circuits (ICs) - Memory - Memory F640BFHEPBTLDY
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 778600-F640BFHEPBTLDY 774-F640BFHEPBTLDY F640BFHEPBTLDY F640BFHEPBTLDY F640BFHEPBTLDY
Product Name Memory - Flash - F640BFHEPBTLDY Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL116K0XBHI030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details