IC FLASH 64MBIT PARALLEL 48TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
FLASH - Boot Block Memory IC 64Mbit Parallel 90 ns 48-TSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | F640BFHEPBTL90 | F640BFHEPBTL90 | F640BFHEPBTL90 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 90 ns | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits |
| Supply Voltage | Surface Mount |