IC FLASH 64MBIT PARALLEL 48TSOP
FLASH Memory IC 64Mbit Parallel 70 ns 48-TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | F640BFHEPBTL70A | F640BFHEPBTL70A | F640BFHEPBTL70A |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 70 ns | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits |
| Supply Voltage | Surface Mount |